EN
  • EN
  • DE

LM5101BMAX/NOPB

Part No LM5101BMAX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HALF BRIDG 100V 2A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 570ns, 430ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118369-LM5101BMAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5101BMAX/NOPB CAD Model

Description

The LM5101BMAX/NOPB is a high voltage, high-speed power MOSFET and IGBT gate driver manufactured by Texas Instruments.

  • Application: Drive both the high-side and the low-side N-Channel power MOSFETs and IGBTs in a half-bridge configuration
  • High-Side Driver: Floating high-side driver that can drive up to 100V
  • Peak Current Driving Capability: Robust peak current driving capability of 1.4A for both sourcing and sinking
  • Propagation Delay: Fast propagation delay of 30ns and a delay matching of 5ns
  • Under-Voltage Lockout Protection: Includes under-voltage lockout protection for both high-side and low-side drivers
  • Operating Temperature Range: Wide operating temperature range of -40°C to +125°C
  • Package: 8-pin SOIC package
  • Compliance: Lead-free and RoHS compliant

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6958 $51.6538
26+ $3.8530 $100.1780
41+ $3.7326 $153.0366
56+ $3.6122 $202.2832
72+ $3.4918 $251.4096
96+ $3.1306 $300.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,510 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess