EN
  • EN
  • DE
  • IT

LM5109BQNGTTQ1

Part No LM5109BQNGTTQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description High Voltage 1-A Peak Half Bridge Gate Driver | IC GATE DRIVER HALF BRIDGE 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 108V
Rise / Fall Time 15ns, 15ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LM5109
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200388-LM5109BQNGTTQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5109BQNGTTQ1 CAD Model

Description

The LM5109BQNGTTQ1 is a high-performance, high-voltage half-bridge gate driver specifically designed by Texas Instruments to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. This advanced driver IC is an ideal choice for automotive and industrial applications, where reliable and efficient power conversion is crucial.

Key Features:

  • Voltage Range: The device operates from a supply voltage range of 8V to 14V, making it suitable for a wide array of applications that require a high-voltage gate driver.
  • Drive Capability: It can provide high peak output current, up to 1.8A for the high-side and 2.5A for the low-side, ensuring robust drive for MOSFETs.
  • Protection Features: The LM5109BQNGTTQ1 includes comprehensive protection features such as under-voltage lockout (UVLO) for both high-side and low-side, ensuring that the MOSFETs are operated within their safe voltage range.
  • Advanced Gate Drive: The adaptive dead-time control and the ability to operate with negative HS (High-Side) voltages enhance the efficiency and reliability of the power conversion system.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, contributing to the overall system reliability.
  • Automotive-Qualified: This device is qualified for automotive applications, complying with the stringent AEC-Q100 standards, which ensures robustness and quality suitable for the harsh automotive environments.

Applications:

  • Automotive Power Trains
  • DC/DC Converters
  • Power Supplies for Microcontrollers
  • Industrial Motor Drives
  • High-Power LED Lighting

With its high drive strength, robust protection features, and automotive qualification, the LM5109BQNGTTQ1 from Texas Instruments stands out as a reliable solution for high-efficiency power conversion in demanding environments. Its advanced features ensure that it can meet the needs of a wide range of high-voltage applications, making it a versatile component for designers looking to optimize their power systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7403 $57.5463
50+ $2.2485 $112.4250
78+ $2.1782 $169.8996
107+ $2.1080 $225.5560
138+ $2.0377 $281.2026
184+ $1.8269 $336.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,480 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess