EN
  • EN
  • DE

LM5111-3M

Part No LM5111-3M
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 3.5V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 3A, 5A
Input Type Inverting, Non-Inverting
Rise / Fall Time 14ns, 12ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM5111
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200411-LM5111-3M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5111-3M CAD Model

Description

Product Overview: Texas Instruments LM5111-3M

The LM5111-3M from Texas Instruments is a high-performance, dual low-side MOSFET driver designed to efficiently control the power flow in electronic systems. This advanced driver IC is capable of delivering high-speed switching performance with minimal delay times, making it an ideal choice for a wide range of applications, including switch-mode power supplies, motor control circuits, and high-speed line drivers.

Key Features

  • High Peak Output Current: The LM5111-3M can deliver a robust peak output current of up to 5A, providing the necessary drive for most power MOSFETs and IGBTs.
  • Independent Inputs: With two independent inputs, it offers flexible control options, allowing for non-inverting or inverting configurations to suit various design requirements.
  • Fast Propagation Delays: Its fast propagation delays ensure quick response times, which is critical in high-frequency switching applications.
  • Low Power Consumption: The device is designed for efficiency, consuming minimal power in operation, which helps in reducing the overall power loss in the system.
  • Wide Supply Voltage Range: Operating over a supply voltage range of 4.5V to 15V, the LM5111-3M is versatile and can be integrated into a variety of circuit designs.
  • Robust Protection Features: It includes under-voltage lockout and thermal shutdown features to protect against abnormal operating conditions.

Applications

The LM5111-3M is suitable for a diverse range of applications, including:

  • DC/DC Converters
  • Motor Controllers
  • Class D Audio Amplifiers
  • Power Inverters
  • Power Management Systems

Package and Availability

Offered in a compact 8-pin VSSOP package, the LM5111-3M is designed for space-constrained applications. The product is available for order through Texas Instruments' official website or authorized distributors. Detailed datasheets, application notes, and design resources are also accessible to assist in the integration of this driver IC into your next project.

With its combination of performance, efficiency, and protection features, the Texas Instruments LM5111-3M is a reliable and versatile choice for modern electronic designs requiring high-speed switching and precise control of power MOSFETs.

You May Also Be Interested in

Infineon Technologies
GATE DRIVER IC
Need more? Email Us
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9371 $58.1130
65+ $1.5895 $103.3175
100+ $1.5398 $153.9800
135+ $1.4901 $201.1635
175+ $1.4405 $252.0875
235+ $1.2914 $303.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,162 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess