EN
  • EN
  • DE

LM5118MH

Part No LM5118MH
Manufacturer Texas Instruments
Description Wide Voltage Range Buck-Boost Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200433-LM5118MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM5118MH CAD Model

Description

The LM5118MH from Texas Instruments is a versatile and efficient power management integrated circuit designed to cater to a wide range of applications. This device is part of the LM5118 series, which are Wide Voltage Range Buck-Boost Switching Regulators. The LM5118MH specifically is housed in a 20-pin TSSOP package, making it suitable for compact designs where space is at a premium.

Key Features

  • Versatile Input Voltage: The LM5118MH operates over a wide input voltage range from 3.0V to 75V, making it ideal for systems that experience large variations in supply voltage.
  • Flexible Output Voltage: It provides a regulated output voltage that can be set from 1.215V to 80% of Vin, which is beneficial for a broad spectrum of applications.
  • Advanced Switching Technology: The regulator utilizes a buck-boost topology that maintains a consistent output voltage even when the input voltage crosses over the output voltage level.
  • High Efficiency: With an integrated synchronous buck-boost control, the LM5118MH offers high efficiency across a wide range of load conditions.
  • Thermal Management: The device features an intelligent thermal shutdown system to protect against overheating, ensuring reliable operation under various conditions.
  • Protection Features: It includes under-voltage lockout, over-current protection, and over-voltage protection, which contribute to the safety and longevity of the end application.

Applications

The LM5118MH is suitable for a diverse set of applications due to its robust feature set. It is commonly used in:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Portable devices with variable input sources

Conclusion

Overall, the Texas Instruments LM5118MH is a powerful and reliable choice for designers looking to implement a buck-boost voltage regulator in their system. Its wide input voltage range, high efficiency, and comprehensive protection features make it an excellent choice for a variety of challenging power management applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.7923 $50.1844
60+ $1.6789 $100.7340
93+ $1.6221 $150.8553
133+ $1.5087 $200.6571
173+ $1.4520 $251.1960
216+ $1.3953 $301.3848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess