EN
  • EN
  • DE

LM5119QPSQX/NOPB

Part No LM5119QPSQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32WQFN / DC/DC Cntrlr Single-OUT Step Down 750kHz Automotive 32-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 5.5 V ~ 65 V
Frequency - Switching 50kHz ~ 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 779331-LM5119QPSQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5119Q
Introduction Date September 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5119QPSQX/NOPB CAD Model

Description

Product Overview: LM5119QPSQX/NOPB

The LM5119QPSQX/NOPB is a high-performance, dual-emitter, synchronous buck controller designed by Texas Instruments (TI) for efficient DC-to-DC power conversion. This component is part of TI's Power Management portfolio and is engineered to meet the stringent requirements of modern electronic systems, providing a compact and energy-efficient solution for voltage regulation.

Key Features

  • Dual-Channel Operation: The LM5119 features two independent channels that can be configured for two separate outputs or combined for a dual-phase single output, enhancing its versatility in various applications.
  • Wide Input Voltage Range: With an input voltage range of 5.5V to 75V, the LM5119QPSQX/NOPB is suitable for a broad array of power systems, from intermediate bus voltages to battery-operated devices.
  • High Efficiency: The synchronous buck controller is designed to provide high efficiency, which is crucial for reducing heat generation and improving system reliability and performance.
  • Adjustable Switching Frequency: The switching frequency of the LM5119 is adjustable up to 750 kHz, allowing designers to optimize the size of the external components and the performance of the power supply.
  • Robust Protection Features: The device includes a comprehensive set of protection features such as overvoltage, undervoltage lockout, thermal shutdown, and cycle-by-cycle current limit, ensuring reliable operation under adverse conditions.

Applications

The LM5119QPSQX/NOPB is ideal for a variety of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Industrial Power Systems
  • Automotive Electronics
  • Server and Storage Systems
  • Point-of-Load (POL) Power Architectures

Package and Quality

The LM5119QPSQX/NOPB is offered in a 24-lead WQFN package, which is designed for space-constrained applications. As indicated by the "NOPB" suffix, this product is provided in a lead-free package, aligning with environmental standards and regulations. Additionally, the device is characterized for operation from -40°C to 125°C, ensuring performance across a wide temperature range.

With its advanced features and robust design, the LM5119QPSQX/NOPB from Texas Instruments stands out as a reliable choice for designers seeking an efficient and versatile power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6134 $54.4536
9+ $11.1700 $100.5300
14+ $10.8209 $151.4926
20+ $10.4719 $209.4380
25+ $10.1228 $253.0700
34+ $9.0756 $308.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,988 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess