EN
  • EN
  • DE

LM5121MH/NOPB

Part No LM5121MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 65 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-HTSSOP
Win Source Part Number 1054863-LM5121MH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5121MH/NOPB CAD Model

Description

The LM5121MH/NOPB is a versatile and high-performance synchronous boost controller from the renowned manufacturer Texas Instruments. This advanced semiconductor is designed to cater to a wide range of power conversion applications, ensuring efficiency and reliability in boosting, flyback, and SEPIC topologies.

Key Features

  • Voltage Range: The LM5121MH/NOPB operates over a wide input voltage range from 3V to 65V, making it suitable for applications with varying power supplies.
  • Output Voltage: It is capable of producing an output voltage up to 100V, which can be precisely regulated to meet the requirements of the connected load.
  • Current Mode Control: Featuring peak current mode control, the device provides excellent transient response and simple loop compensation.
  • Efficiency: Its integrated high-side and low-side MOSFET drivers enable the use of external N-channel MOSFETs, optimizing efficiency and reducing thermal stress.
  • Frequency Synchronization: The LM5121MH/NOPB supports frequency synchronization to an external clock, reducing electromagnetic interference (EMI) and allowing for a more predictable system behavior.
  • Protection Features: It includes a robust set of protection features such as cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, ensuring the safety and durability of the application.

Applications

This controller is an ideal choice for a variety of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Systems
  • Telecommunications Equipment
  • Portable Devices with Power Boosting Needs

Package and Quality

The LM5121MH/NOPB comes in a thermally enhanced 14-pin TSSOP package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. As a product of Texas Instruments, it adheres to high-quality standards and is lead-free and RoHS compliant, ensuring environmental sustainability.

Conclusion

Overall, the LM5121MH/NOPB synchronous boost controller is a highly efficient and reliable solution for a wide array of power conversion needs. Its comprehensive feature set, coupled with Texas Instruments' reputation for quality, makes it a top choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2478 $52.4780
24+ $4.3059 $103.3416
36+ $4.1714 $150.1704
50+ $4.0368 $201.8400
65+ $3.9023 $253.6495
86+ $3.4986 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess