EN
  • EN
  • DE

LM51501QRUMTQ1

Part No LM51501QRUMTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJUSTABLE 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-WQFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-WQFN (4x4)
Family Name LM51501
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM51501QRUMTQ1-ND, 296-49483-1, 296-49483-2, 296-49483-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923271-LM51501QRUMTQ1
Ultra Librarian 3D Model Ultra Librarian LM51501QRUMTQ1 CAD Model

Description

Product Overview: LM51501QRUMTQ1 from Texas Instruments

The LM51501QRUMTQ1 is a robust and efficient automotive-grade step-down buck converter designed by Texas Instruments (TI) to meet the stringent requirements of the automotive industry. This device is part of TI's Power Management ICs category and is specifically engineered to provide a reliable power solution for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and body electronics.

With an input voltage range of 4V to 65V, the LM51501QRUMTQ1 can handle the wide voltage variations commonly found in automotive electrical systems, including load dump and cold-crank conditions. The device is capable of delivering up to 1A of continuous output current, making it suitable for powering a wide array of sensors, microcontrollers, and other electronic components.

The LM51501QRUMTQ1 boasts an impressive suite of features designed to ensure reliable operation under harsh automotive conditions. These features include thermal shutdown, input under-voltage lockout, and an adjustable soft start to limit inrush current during startup. Furthermore, the device offers a peak efficiency of 90%, making it an energy-efficient choice for eco-conscious designs.

Designed for flexibility, the LM51501QRUMTQ1 supports both fixed and adjustable output voltage options, allowing designers to tailor the output to their specific needs. The switching frequency is also adjustable from 100 kHz to 2.2 MHz, enabling optimization between efficiency and external component size.

The device comes in a compact, thermally enhanced 10-pin VSON package, making it ideal for space-constrained applications. Its qualified for automotive applications, the LM51501QRUMTQ1 adheres to the AEC-Q100 Grade 1 standard, ensuring operation over a temperature range of -40°C to +125°C.

In summary, the LM51501QRUMTQ1 from Texas Instruments is a versatile, high-performance buck converter that addresses the needs of modern automotive electronics with its wide input voltage range, robust feature set, and adherence to automotive quality standards.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0457 $52.5941
31+ $3.3195 $102.9045
47+ $3.2158 $151.1426
65+ $3.1120 $202.2800
84+ $3.0083 $252.6972
112+ $2.6971 $302.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess