EN
  • EN
  • DE

LM5150QRUMTQ1

Part No LM5150QRUMTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description WIDE VIN LOW IQ BOOST CONTROLLER / Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 1.5V ~ 42V
Frequency - Switching 220kHz ~ 2.3MHz
Duty Cycle (Max) 91.5%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Current Limit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LM5150
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47534-2,296-47534-1,LM5150QRUMTQ1-ND,296-47534-6
Standard Package 250
Win Source Part Number 1317694-LM5150QRUMTQ1
Ultra Librarian 3D Model Ultra Librarian LM5150QRUMTQ1 CAD Model

Description

Product Overview: LM5150QRUMTQ1 from Texas Instruments

The LM5150QRUMTQ1 is a high-performance, automotive-grade controller chip designed by Texas Instruments (TI), specifically tailored for use in low-power applications. This advanced component is a perfect solution for automotive designers seeking to enhance the efficiency and reliability of their power supply systems.

As part of TI's reputable product line, the LM5150QRUMTQ1 is engineered to meet stringent automotive industry standards, including the AEC-Q100 qualification. This ensures the device's robustness and suitability for the harsh environmental conditions often encountered in automotive applications.

The LM5150QRUMTQ1 boasts a wide input voltage range, making it versatile for various automotive applications. It supports start-stop systems and can handle the transient conditions typical in vehicle power systems. The device operates efficiently across a broad spectrum of temperatures, which is critical for the reliability and performance of automotive electronics.

Featuring a low quiescent current, the LM5150QRUMTQ1 is an ideal choice for energy-sensitive applications where battery life is paramount. Its power-saving mode contributes to reduced power consumption when the system is in idle or standby, thereby extending battery life even further.

Furthermore, the LM5150QRUMTQ1 integrates safety features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the protection of both the device and the system it is part of. The chip's compact QFN (quad-flat no-leads) package is optimized for space-constrained applications, allowing for a smaller PCB footprint while still delivering high performance.

TI provides comprehensive technical support for the LM5150QRUMTQ1, including detailed datasheets, application notes, and design resources. This support enables designers to accelerate their development process and bring their automotive products to market with confidence, knowing they are powered by a reliable and efficient power controller.

In summary, the LM5150QRUMTQ1 is a sophisticated, automotive-grade power controller that offers a blend of efficiency, reliability, and integration, making it an excellent choice for modern automotive power supply designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9072 $57.2160
65+ $1.5649 $101.7185
100+ $1.5160 $151.6000
140+ $1.4671 $205.3940
180+ $1.4182 $255.2760
240+ $1.2715 $305.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess