EN
  • EN
  • DE

LM5157QRTERQ1

Part No LM5157QRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER  /  Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 6.5A (Switch) 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) 48V
Current - Output 6.5A (Switch)
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM5157QRTERQ1TR
Standard Package 3,000
Win Source Part Number 977717-LM5157QRTERQ1
Ultra Librarian 3D Model Ultra Librarian LM5157QRTERQ1 CAD Model

Description

The LM5157QRTERQ1 is a highly efficient, automotive-grade, synchronous buck-boost DC/DC converter designed by Texas Instruments to meet the rigorous demands of automotive and industrial power supply applications. This versatile converter is capable of regulating outputs with input voltages above, below, or equal to the output voltage, making it an ideal solution for systems with fluctuating power sources.

Key Features

  • Wide Input Voltage Range: The LM5157QRTERQ1 operates over a broad input voltage range of 3.0V to 42V, accommodating a variety of battery voltages and transient conditions, ensuring stable operation through voltage dips and surges.
  • High Efficiency: With its synchronous rectification and advanced control scheme, the device maintains high efficiency across a wide load range, crucial for reducing thermal stress and improving system reliability.
  • Adjustable Output Voltage: Users can set the output voltage from 1V to 38V to power a diverse array of components, from low-voltage digital circuitry to higher voltage analog systems.
  • Automotive Qualification: As a Q1 device, it meets the stringent requirements of the automotive industry, including stability across temperature extremes and resistance to vibration and shock.
  • Protection Features: The converter includes a suite of protection features such as overcurrent, overvoltage, undervoltage lockout, and thermal shutdown to safeguard against a range of fault conditions.

Applications

The LM5157QRTERQ1 is designed for use in automotive environments but is equally suited for industrial applications. It is commonly found in:

  • Automotive infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Automotive LED lighting
  • Power supplies for industrial controls
  • Portable and battery-powered equipment

Conclusion

With its robust feature set and adherence to automotive standards, the LM5157QRTERQ1 from Texas Instruments represents a reliable and flexible power management solution. Whether for an automobile's nuanced power needs or the demanding conditions of industrial applications, this buck-boost converter stands ready to deliver consistent performance and protection.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4382 $51.2022
50+ $2.0006 $100.0300
78+ $1.9381 $151.1718
107+ $1.8755 $200.6785
138+ $1.8130 $250.1940
185+ $1.6255 $300.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess