EN
  • EN
  • DE

LM5158QRTERQ1

Part No LM5158QRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-A, 85-V, 2.2-MHZ WIDE VIN BOOS  /  Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 3.26A (Switch) 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) 83V
Current - Output 3.26A (Switch)
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM5158QRTERQ1DKR,296-LM5158QRTERQ1TR,296-LM5158QRTERQ1CT
Standard Package 3,000
Win Source Part Number 977718-LM5158QRTERQ1
Ultra Librarian 3D Model Ultra Librarian LM5158QRTERQ1 CAD Model

Description

Product Overview: Texas Instruments LM5158QRTERQ1

The LM5158QRTERQ1 from Texas Instruments is a highly efficient, automotive-grade, dual-phase synchronous boost controller that is designed to provide a stable and reliable power supply for automotive and industrial applications. This advanced controller is capable of managing a wide input voltage range, making it an ideal choice for systems that require a stable output voltage even under fluctuating input conditions.

Key Features

  • Wide Input Voltage Range: The LM5158QRTERQ1 operates over a broad input voltage range from 3.5V to 42V, accommodating various battery technologies and ensuring consistent performance across diverse voltage conditions.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, enhances transient response, and allows for the use of smaller external components, resulting in a compact and efficient design.
  • Adjustable Switching Frequency: The controller features an adjustable switching frequency from 100kHz to 2.2MHz, which provides flexibility in optimizing the trade-off between efficiency and external component size.
  • Automotive-Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including operation over a wide temperature range and enhanced reliability for use in harsh environments.

Applications

The LM5158QRTERQ1 is well-suited for a variety of applications, including but not limited to:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive LED lighting
  • Industrial power supplies

Package and Availability

This controller is available in a compact 16-pin WQFN package, which is designed to occupy minimal board space while delivering robust performance. The LM5158QRTERQ1 is part of Texas Instruments' commitment to providing advanced solutions for power management challenges across the automotive and industrial sectors.

With its combination of features, the LM5158QRTERQ1 stands out as a versatile and reliable component that ensures stable power delivery in the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4789 $54.7890
23+ $4.4955 $103.3965
35+ $4.3550 $152.4250
48+ $4.2145 $202.2960
62+ $4.0740 $252.5880
83+ $3.6526 $303.1658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,730 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess