EN
  • EN
  • DE
  • IT

LM5160ADNTR

Part No LM5160ADNTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Wide Input 65V 2A Synchronous Buck / Fly-Buck Converter | IC REG BUCK FLYBCK ADJ 12WSON / Conv DC-DC 4.5V to 65V Synchronous Step Down Single-Out 2V to 60V 1.5A Automotive 12-Pin WSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Flyback
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 65V
Min/Fixed Output Voltage 2V
Maximum Output Voltage 60V
Output Current 1.5A
Switching Frequency Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200443-LM5160ADNTR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM5160
Introduction Date February 03, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5160ADNTR CAD Model

Description

The LM5160ADNTR from Texas Instruments is a highly efficient, synchronous buck converter that delivers exceptional performance for a wide range of applications. This versatile power management IC is designed to handle input voltages from 4.5V to 65V, making it suitable for use in industrial, automotive, and telecommunications equipment. With its ability to provide a continuous output current of up to 1.5A, the LM5160ADNTR is a reliable choice for powering complex electronic systems.

Key Features

  • Wide Input Voltage Range: 4.5V to 65V, accommodating a variety of power sources.
  • High-Efficiency Synchronous Buck Converter: Reduces power loss and improves overall system efficiency.
  • Continuous Output Current: Capable of delivering up to 1.5A to meet the demands of high-power applications.
  • Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
  • Thermal Shutdown and Overcurrent Protection: Enhances system reliability through built-in safety features.
  • Frequency Synchronization: Synchronizes to an external clock to reduce electromagnetic interference (EMI).
  • Compact Package: Available in a small-outline integrated circuit package for space-constrained applications.

Applications

  • Industrial Power Supplies
  • Automotive Infotainment and Telematics
  • Telecommunications Equipment
  • Point of Load (POL) Conversions
  • Distributed Power Systems

The LM5160ADNTR is not only robust but also user-friendly, with features such as an external soft start, precision enable, and a power-good flag that simplifies power supply sequencing and provides system diagnostics. Its advanced packaging technology ensures efficient thermal performance and a small footprint on the PCB. Whether you're designing for rugged industrial environments or sophisticated automotive systems, the LM5160ADNTR offers a compact, efficient, and reliable solution for your DC/DC conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,656 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess