EN
  • EN
  • DE

LM5163HQDDARQ1

Part No LM5163HQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM5163 PRODUCTION AUTO  /  Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 100V
Current - Output 500mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 165°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LM5163
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM5163HQDDARQ1DKR,296-LM5163HQDDARQ1TR,296-LM5163HQDDARQ1CT
Standard Package 2,500
Win Source Part Number 961603-LM5163HQDDARQ1
Ultra Librarian 3D Model Ultra Librarian LM5163HQDDARQ1 CAD Model

Description

Product Overview: LM5163HQDDARQ1 from Texas Instruments

The LM5163HQDDARQ1 is a highly efficient, synchronous step-down DC/DC converter designed by Texas Instruments to meet the rigorous standards of the automotive industry. This advanced power management integrated circuit (IC) is ideal for applications requiring a low-voltage, high-current power supply from a higher voltage input.

Key Features

  • Wide Input Voltage Range: The LM5163HQDDARQ1 operates over a broad input voltage range of 3.0 V to 65 V, making it versatile for various automotive power systems.
  • High-Efficiency Synchronous Operation: Its synchronous rectification ensures high efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to 90% of Vin, providing flexibility to power a wide range of devices.
  • Peak Current Mode Control: This feature offers excellent transient response and maintains stable operation over a wide range of voltages and load conditions.
  • Frequency Synchronization: It supports synchronization to an external clock, which can help manage electromagnetic interference (EMI) across multiple devices.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that safeguards the IC from damage due to overheating.

Applications

The LM5163HQDDARQ1 is specifically designed for automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive power modules that require a reliable and efficient power supply. Its robust design also makes it suitable for industrial and telecommunications applications.

Package and Quality

Encased in a compact QFN package, the LM5163HQDDARQ1 is designed to occupy minimal board space while providing maximum thermal performance. It is qualified for automotive applications, adhering to the AEC-Q100 Grade 1 standard, which ensures operation in extreme temperatures ranging from -40°C to +125°C.

With its combination of wide input voltage range, high efficiency, and flexible output voltage, the LM5163HQDDARQ1 by Texas Instruments is an excellent choice for designers looking to optimize power consumption and performance in their automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7111 $51.9554
33+ $3.0450 $100.4850
51+ $2.9499 $150.4449
71+ $2.8547 $202.6837
91+ $2.7596 $251.1236
122+ $2.4741 $301.8402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess