EN
  • EN
  • DE

LM5164QDDARQ1/LM5164QDDATQ1

Part No LM5164QDDARQ1/LM5164QDDATQ1
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982626-LM5164QDDARQ1/LM5164QDDATQ1
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM5164QDDARQ1/LM5164QDDATQ1 CAD Model

Description

Product Overview: LM5164QDDARQ1/LM5164QDDATQ1

The LM5164QDDARQ1 and LM5164QDDATQ1 are high-performance, automotive-grade step-down voltage regulators from Texas Instruments, designed to deliver exceptional efficiency and reliability for a wide range of vehicular applications. These devices are part of TI's power management integrated circuits, offering a compact and energy-efficient solution for converting higher input voltages to lower output voltages with minimal power loss.

Key Features

  • Input Voltage Range: These regulators operate over a wide input voltage range from 3.5V to 65V, making them versatile for various automotive electrical systems.
  • Output Current: They are capable of delivering up to 1A of continuous output current to the load.
  • High Efficiency: With an integrated high-side MOSFET, they provide high efficiency and help reduce the thermal footprint in designs.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.2 MHz, allowing designers to optimize for efficiency or component size.
  • Thermal Performance: The devices are available in thermally enhanced green (RoHS & no Sb/Br) 8-pin WSON packages, ensuring excellent heat dissipation and thermal performance.
  • Automotive Qualifications: They meet the stringent requirements of the automotive industry, being qualified for AEC-Q100 Grade 1.

Applications

The LM5164QDDARQ1/LM5164QDDATQ1 regulators are ideal for a range of automotive applications, including infotainment systems, ADAS (Advanced Driver Assistance Systems), GPS navigation units, car audio amplifiers, and LED lighting. Their robust design also makes them suitable for industrial power supplies, where reliability and efficiency are critical.

Protection Features

These devices incorporate several protection features to ensure safety and durability, including cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO). These features safeguard the regulators and connected components against overcurrent events, excessive heat, and operation under unsafe voltage conditions.

Overall, the LM5164QDDARQ1/LM5164QDDATQ1 from Texas Instruments represent a highly reliable and efficient solution for power regulation in demanding automotive environments, where performance and space constraints are critical considerations.

You May Also Be Interested in

Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
AVX Corporation
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Micrel
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3655 $51.5585
15+ $6.8993 $103.4895
23+ $6.6662 $153.3226
33+ $6.2000 $204.6000
42+ $5.9670 $250.6140
53+ $5.7339 $303.8967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,420 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess