EN
  • EN
  • DE

LM5170PHPR

Part No LM5170PHPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BI DIRECTIONAL 48V TO 12V CURREN / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 2
Supply Voltage - Operating 6V ~ 85V
Frequency - Switching 50kHz ~ 500kHz
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number LM5170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM5170PHPRTR,296-LM5170PHPRCT,296-LM5170PHPRDKR
Standard Package 1,000
Win Source Part Number 1204850-LM5170PHPR
Ultra Librarian 3D Model Ultra Librarian LM5170PHPR CAD Model

Description

The Texas Instruments LM5170PHPR is a versatile and efficient dual bidirectional low IQ regulator, designed to manage power in a variety of applications. This advanced power management integrated circuit (IC) facilitates seamless power flow in both directions, making it ideal for dual-battery systems, supercapacitor backup power applications, and energy harvesting systems.

Key Features

  • Wide Operating Range: The LM5170PHPR operates over a wide input voltage range from 3.5V to 55V, ensuring flexibility across various power supply configurations.
  • High-Efficiency Power Transfer: With its bidirectional synchronous rectification, the device ensures high-efficiency power transfer between ports, minimizing heat generation and power loss.
  • Seamless Mode Transition: The regulator is capable of smooth transitions between buck, boost, and buck-boost modes, which is essential for maintaining stable operation during varying load conditions.
  • Integrated Protection Features: The LM5170PHPR includes overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against adverse conditions.
  • Low Quiescent Current: Its low quiescent current helps in reducing standby power consumption, making it suitable for battery-powered applications where energy efficiency is critical.

Applications

The LM5170PHPR is engineered for use in a multitude of applications, including but not limited to:

  • Energy Storage Systems
  • Redundant Battery Systems
  • Electric Vehicles and e-Bikes
  • Industrial Power Backup Solutions
  • Uninterruptible Power Supplies (UPS)

Package and Availability

The device is offered in a 48-pin QFN package, designated as the PHPR suffix, which is optimized for thermal performance and space-saving on the PCB. For design flexibility, the LM5170PHPR also includes an array of external programmable features such as soft-start, current limit, and different control modes. The product is available through Texas Instruments and authorized distributors, ensuring reliable supply and support.

With its robust feature set and adaptability, the Texas Instruments LM5170PHPR stands out as a superior solution for managing bidirectional power requirements in advanced electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3978 $56.9890
11+ $9.3521 $102.8731
17+ $9.0598 $154.0166
23+ $8.7676 $201.6548
30+ $8.4753 $254.2590
40+ $7.5986 $303.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess