Product Overview: LTC1860CS8#PBF
The LTC1860CS8#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer excellent accuracy and speed in a compact package. This micro-power ADC operates from a single 5V supply and is capable of sample rates up to 250ksps, making it an ideal choice for battery-powered or portable applications where power efficiency and space are critical considerations.
With its small footprint, the LTC1860CS8#PBF comes in an 8-lead narrow SOIC package, ensuring it can be easily integrated into space-constrained designs. The device features a differential input with a wide input range, providing the flexibility needed to handle various signal sources directly without the need for additional signal conditioning.
Key Features
- Resolution: 12-bit resolution offers fine detail in signal conversion, ensuring precision in measurements and data acquisition.
- High Speed: Fast conversion rate of up to 250ksps allows for real-time data processing in demanding applications.
- Low Power Consumption: The LTC1860CS8#PBF consumes only 850µA during operation and 1µA in shutdown mode, making it highly energy-efficient.
- No External Components Required: This ADC operates without the need for external driver components, simplifying the design and reducing overall system cost.
- Flexible Supply Voltage: It can operate from a single 5V supply, accommodating a range of power sources.
- Differential Input: The differential input configuration enhances noise immunity and allows for accurate measurements of small signal variations.
- Automatic Power Down: The device enters a low-power state between conversions, further conserving energy.
Applications
The LTC1860CS8#PBF is suitable for a wide array of applications, including but not limited to:
- Portable Instrumentation
- Battery-operated Equipment
- Data Acquisition Systems
- Medical Devices
- Industrial Process Control
In conclusion, the LTC1860CS8#PBF is a versatile and efficient solution for designers looking to incorporate a reliable ADC into their applications. Its combination of speed, precision, and low power consumption packaged in a small form factor makes it an excellent choice for a multitude of electronic systems.