EN
  • EN
  • DE

LM5170QPHPRQ1

Part No LM5170QPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5170QPHPRQ1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck-Boost Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 48-HTQFP (7x7)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 3.5V ~ 42V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 48-PowerTQFP
Case / Package 48-HTQFP (7x7)
Family Name LM5170
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923275-LM5170QPHPRQ1
Ultra Librarian 3D Model Ultra Librarian LM5170QPHPRQ1 CAD Model

Description

Texas Instruments LM5170QPHPRQ1 Dual-Channel Bidirectional Current Controller

The LM5170QPHPRQ1 from Texas Instruments is a sophisticated, automotive-qualified controller designed for bidirectional current control in dual-phase power conversions. This high-performance product is ideal for applications that require efficient power management and distribution between batteries and loads in hybrid and electric vehicles, energy storage systems, and other dual-battery applications.

Key Features:

  • Dual-Phase Bidirectional Operation: The LM5170QPHPRQ1 facilitates seamless power flow in both directions, ensuring optimal charging and discharging of batteries.
  • High Efficiency: With its advanced design, this controller achieves high efficiency, which is critical for automotive applications where energy conservation is paramount.
  • Wide Voltage Range: It operates over a broad input voltage range, accommodating various battery technologies and voltages.
  • Integrated MOSFET Drivers: The device includes built-in gate drivers for external N-channel MOSFETs, simplifying the design and reducing external component count.
  • Advanced Protection Features: It comes equipped with numerous protection features, such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and reliability of the system.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including stress tests and operational reliability.

Applications:

  • Hybrid and Electric Vehicles (HEV/EV)
  • Energy Storage Systems
  • Dual-Battery Systems
  • Regenerative Braking Systems

The LM5170QPHPRQ1 is available in a 48-pin HTQFP (High-Thickness Quad Flat Package) that offers robustness and space-saving on the PCB. Its advanced control algorithms allow for precise current regulation and power management, ensuring the system operates with maximum efficiency and safety. With the LM5170QPHPRQ1, Texas Instruments continues to drive innovation in the automotive power management sector, delivering high-quality and reliable solutions for complex power challenges.

Note: For detailed technical specifications, application circuits, and installation guidelines, refer to the official Texas Instruments datasheet and design resources for the LM5170QPHPRQ1.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0926 $54.8334
21+ $4.9991 $104.9811
31+ $4.8429 $150.1299
43+ $4.6866 $201.5238
56+ $4.5304 $253.7024
74+ $4.0618 $300.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess