EN
  • EN
  • DE

LM5176RHFR

Part No LM5176RHFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck-Boost Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 28-VQFN (5x4)
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 4.2V ~ 55V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-VQFN (5x4)
Family Name LM5176
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923277-LM5176RHFR
Ultra Librarian 3D Model Ultra Librarian LM5176RHFR CAD Model

Description

Product Overview: Texas Instruments LM5176RHFR

The LM5176RHFR from Texas Instruments is a versatile and efficient power management integrated circuit designed for a wide range of applications. This device is a part of the LM5176 series, which is known for its exceptional performance in managing power supplies with its buck-boost voltage regulation capabilities.

Key Features

  • Wide Input Voltage Range: The LM5176RHFR operates over a broad input voltage range of 4.5V to 55V, making it suitable for a variety of power sources, including unstable and fluctuating voltages.
  • Integrated MOSFETs: The device incorporates high-side and low-side N-channel MOSFETs, which facilitates efficient power conversion and reduces external component count.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set with a simple external resistor divider, allowing for a high level of flexibility to meet specific design requirements.
  • High Efficiency: With its advanced control and switching techniques, the LM5176RHFR achieves high conversion efficiency, minimizing energy loss and heat generation.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 750kHz, which allows designers to optimize the size of external components and the performance of the power supply.
  • Thermal Protection: The IC includes thermal shutdown protection to safeguard the device under high-temperature conditions.

Applications

The LM5176RHFR is suitable for a wide range of applications that require efficient power regulation, such as:

  • Industrial power supplies
  • Automotive power systems
  • Telecommunications equipment
  • Portable devices with variable power sources
  • Uninterruptible power supplies (UPS)

With its robust design and comprehensive feature set, the LM5176RHFR is a reliable choice for designers looking to create sophisticated power supply systems. Its ability to perform under a wide range of conditions and its user-configurable options make it a highly adaptable solution for complex electronic designs.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or consult the LM5176 datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $9.6525
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $4.8972
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $71.9487
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4250
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $13.0500
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0551
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5724 $53.0068
17+ $6.2133 $105.6261
25+ $6.0191 $150.4775
35+ $5.8249 $203.8715
45+ $5.6308 $253.3860
60+ $5.0483 $302.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess