The LM536035QPWPRQ1 is a highly efficient, automotive-grade, synchronous step-down voltage regulator designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is engineered to meet the rigorous requirements of automotive applications, ensuring reliability and performance in challenging environments.
Key Features
- Output Voltage Range: The device is capable of delivering an adjustable output voltage ranging from 0.8V to 3.8V, which can cater to a variety of low-voltage power needs in automotive systems.
- High Efficiency: With its synchronous buck regulator topology, the LM536035QPWPRQ1 achieves high conversion efficiency, minimizing energy loss and heat generation.
- Peak Current Mode Control: This feature provides fast transient response and eases loop stabilization, ensuring reliable performance under dynamic load conditions.
- Automotive Qualification: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.
- Thermal Performance: The power IC is equipped with thermal shutdown and over-temperature protection, safeguarding the device and the system it powers from excessive heat.
- Compact Footprint: Housed in a small 16-pin HTSSOP package, the LM536035QPWPRQ1 is suitable for space-constrained applications.
Applications
The versatility of the LM536035QPWPRQ1 makes it ideal for a range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other electronic systems that require a stable and efficient power supply.
Technical Specifications
Parameter
Value
Input Voltage Range
3.5V to 36V
Output Current
3A
Switching Frequency
400kHz to 2.5MHz
Operating Temperature Range
-40°C to +125°C
Package Type
16-pin HTSSOP
For engineers and designers working on the next generation of automotive electronics, the LM536035QPWPRQ1 from Texas Instruments represents a robust and efficient power management solution that combines performance with reliability.