EN
  • EN
  • DE
  • IT

LM53625LQRNLRQ1

Part No LM53625LQRNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 2.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LM53625
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1317555-LM53625LQRNLRQ1
Ultra Librarian 3D Model Ultra Librarian LM53625LQRNLRQ1 CAD Model

Description

Product Overview: LM53625LQRNLRQ1 from Texas Instruments

The LM53625LQRNLRQ1 is a high-performance automotive-grade step-down voltage converter designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is engineered to meet the stringent requirements of automotive applications, providing a reliable and efficient power supply solution for a wide range of in-vehicle systems.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 3.5V to 36V, making it versatile for various automotive battery configurations and transient conditions.
  • Output Voltage: It delivers an adjustable output voltage that can be set from 0.8V to VIN, ensuring compatibility with modern microcontrollers and other low-voltage peripherals.
  • High Efficiency: With its advanced design, the LM53625LQRNLRQ1 achieves high efficiency, which is crucial for reducing power loss and heat generation in the confined spaces of automotive environments.
  • Thermal Performance: The device is equipped with thermal shutdown and current limit features, enhancing safety and reliability under various operating conditions.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which minimizes interference with sensitive RF and audio systems in the vehicle.
  • EMI Performance: The LM53625LQRNLRQ1 is designed with a spread spectrum frequency modulation to minimize electromagnetic interference (EMI), a critical factor in automotive design.
  • Package: This IC comes in a thermally enhanced WQFN package, providing excellent thermal performance and space-saving on the PCB.

Applications

The LM53625LQRNLRQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other electronic control units (ECUs). Its robust design ensures reliable operation in the harsh environments typical of automotive applications, such as wide temperature ranges and exposure to vibrations and shocks.

Quality and Reliability

As part of TI's automotive-grade product offerings, the LM53625LQRNLRQ1 is AEC-Q100 qualified, ensuring that it meets the industry's highest standards for quality and reliability. This makes it a trusted choice for manufacturers looking to integrate dependable power solutions into their automotive designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.6556 $56.5560
25+ $4.6405 $116.0125
38+ $4.4955 $170.8290
52+ $4.3505 $226.2260
67+ $4.2055 $281.7685
90+ $3.7704 $339.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess