EN
  • EN
  • DE

LM53635AQRNLRQ1

Part No LM53635AQRNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 22VQFN  /  Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 10V
Current - Output 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LM53635
Other Names 2156-LM53635AQRNLRQ1,TEXTISLM53635AQRNLRQ1
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249677-LM53635AQRNLRQ1
Ultra Librarian 3D Model Ultra Librarian LM53635AQRNLRQ1 CAD Model

Description

Product Overview: LM53635AQRNLRQ1 from Texas Instruments

The LM53635AQRNLRQ1 is a high-performance automotive-grade product from Texas Instruments, designed to meet the rigorous demands of the automotive industry. This advanced step-down voltage converter is part of the LM536xx family, which is known for its efficiency, reliability, and integration features. The device is specifically engineered to provide a stable and efficient power supply for automotive applications, including infotainment systems, ADAS, and other in-vehicle electronics.

With a wide input voltage range, the LM53635AQRNLRQ1 is capable of handling the fluctuations inherent in automotive power systems. It supports input voltages from 3.5V to 36V, making it versatile enough to be used in a variety of automotive power designs. The device offers an adjustable output voltage that can be set from as low as 0.8V up to 90% of the input voltage, allowing for a broad range of use cases and compatibility with numerous automotive sensors and microcontrollers.

The LM53635AQRNLRQ1 incorporates a range of features to ensure high performance and safety. It has an integrated high-side MOSFET that enables high-efficiency power conversion, which is critical for reducing heat generation and improving system reliability. Additionally, the device includes protection features such as overcurrent protection, thermal shutdown, and input undervoltage lockout, which safeguard the electronic components from potential damage caused by abnormal operating conditions.

Designed with ease of use in mind, the LM53635AQRNLRQ1 offers a simple external component count, which can help reduce overall design complexity and time to market. It is available in a compact QFN package, ideal for space-constrained automotive applications, and is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability.

In summary, the LM53635AQRNLRQ1 from Texas Instruments is a robust and efficient solution for automotive power supply requirements. It combines a wide input voltage range, adjustable output voltage, high efficiency, and comprehensive protection features in a package that is designed to withstand the challenging conditions of automotive environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3036 $50.4288
20+ $5.1722 $103.4440
30+ $5.0105 $150.3150
42+ $4.8489 $203.6538
54+ $4.6873 $253.1142
72+ $4.2024 $302.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,189 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess