EN
  • EN
  • DE

LM53635MQRNLTQ1

Part No LM53635MQRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A SYNC 22VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Output Voltage 10V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054902-LM53635MQRNLTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM53635MQRNLTQ1 CAD Model

Description

The LM53635MQRNLTQ1 is a high-performance automotive-grade step-down converter designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is tailored to meet the stringent requirements of automotive applications, offering both reliability and efficiency in a compact package.

Key Features

  • Voltage Input Range: The device supports a wide input voltage range from 3.5V to 36V, making it versatile for various automotive power systems.
  • Output Current: It is capable of delivering up to 3.5A of continuous output current, ensuring sufficient power for demanding electronic components.
  • High Efficiency: The LM53635MQRNLTQ1 is designed for high efficiency, which reduces power loss and improves system performance.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliable operation even in high-temperature environments typical of automotive applications.
  • Frequency Synchronization: It includes a frequency synchronization feature to minimize electromagnetic interference (EMI), a critical aspect for automotive electronics.
  • Protection Features: The IC incorporates multiple protection features such as over-current, over-temperature, and under-voltage lockout, enhancing the safety and durability of the application.

Applications

The LM53635MQRNLTQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other electronic systems that require a stable and efficient power supply.

Quality and Reliability

As an automotive-qualified product, the LM53635MQRNLTQ1 meets the AEC-Q100 standard for stress test qualification for integrated circuits. TI's commitment to quality ensures that this device is reliable and robust, capable of withstanding the harsh conditions of automotive environments.

Package and Availability

The device is offered in a compact VQFN (Very Thin Quad Flat No-Lead) package, which is suitable for space-constrained applications. For information on pricing, samples, and availability, interested parties should contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1704 $50.1928
17+ $5.8835 $100.0195
27+ $5.6996 $153.8892
37+ $5.5157 $204.0809
47+ $5.3319 $250.5993
63+ $4.7803 $301.1589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess