EN
  • EN
  • DE

LM555H/883

Part No LM555H/883
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description TIMER 8-TO-99 -55 TO 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tray
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 51kHz
Voltage - Supply 5V ~ 15V
Current - Supply 18.5 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 185494-LM555H/883
Ultra Librarian 3D Model Ultra Librarian LM555H/883 CAD Model

Description

The from Texas Instruments is a highly versatile and widely used integrated circuit, designed to generate accurate and highly stable time delays or oscillation. This product is an industry-standard single timer that can operate in either a monostable or astable mode, depending on the application's requirements. It is a part of the 555 timers series, known for their reliability, durability, and versatility in various electronic applications.

  • Features: Military-grade, capable of operating in harsh environments, and a wide temperature range of -55 to 125 degrees Celsius.
  • Power Consumption: Low, making it energy-efficient for battery-operated devices.
  • Applications: Ideal for demanding environments such as military, aerospace, and industrial uses.

You May Also Be Interested in

Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $44.4899
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.7529 $74.7529
2+ $72.4169 $144.8338
3+ $70.0808 $210.2424
4+ $67.7448 $270.9792
5+ $60.7367 $303.6835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,001 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess