EN
  • EN
  • DE

LM57TQPWRQ1

Part No LM57TQPWRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT HI/LO 8TSSOP  /  Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2.3°C
Current - Output (Max) 5mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Features Selectable Trip Point, Trip Test
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 24µA
Temperature Range - Operating -50°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number LM57
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISLM57TQPWRQ1,2156-LM57TQPWRQ1
Standard Package 2,000
Win Source Part Number 968040-LM57TQPWRQ1
Ultra Librarian 3D Model Ultra Librarian LM57TQPWRQ1 CAD Model

Description

The Texas Instruments LM57TQPWRQ1 is a precision temperature sensor and system monitor that offers a versatile solution for temperature measurement and control in a wide range of automotive and industrial applications. This product is designed to provide highly accurate temperature readings with a minimal requirement for external components, making it an ideal choice for space-constrained designs.

Key Features

  • Accuracy: The LM57TQPWRQ1 boasts an impressive temperature accuracy, ensuring reliable readings for critical applications.
  • Operating Range: This device operates over a wide temperature range, making it suitable for various environments and conditions.
  • Voltage Supply: It supports a broad range of supply voltages, providing flexibility in system design and compatibility with other components.
  • Output Type: The sensor features a linear analog output, which can be easily interfaced with analog-to-digital converters (ADCs) or directly with microcontrollers.
  • Packaging: Its small package size allows for efficient use of board space, which is crucial in automotive and industrial applications where size is often a limiting factor.
  • Quality and Reliability: As with all Texas Instruments products, the LM57TQPWRQ1 is manufactured to high quality standards, ensuring reliability and performance in demanding applications.
  • Automotive Qualification: The device meets the rigorous standards required for automotive qualification, making it suitable for use in vehicle systems.

Applications

The LM57TQPWRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as engine control units, transmission control units, and HVAC systems
  • Industrial temperature monitoring and control systems
  • Consumer electronics where precise temperature monitoring is necessary
  • Power supply units where temperature feedback is critical for performance and safety

Conclusion

With its high accuracy, wide operating range, and small package size, the Texas Instruments LM57TQPWRQ1 temperature sensor is an excellent choice for designers looking to incorporate reliable temperature monitoring and control into their automotive or industrial systems. Its ease of use and robust design make it a go-to component for a multitude of applications where precision is key.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3405 $50.1075
37+ $2.7409 $101.4133
57+ $2.6553 $151.3521
78+ $2.5696 $200.4288
101+ $2.4840 $250.8840
135+ $2.2270 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,966 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess