EN
  • EN
  • DE

LM60440AQRPKRQ1

Part No LM60440AQRPKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 36-V, 4-A SYNCHRONOUS  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 13-PowerWFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 4A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 13-PowerWFQFN
Supplier Device Package 13-WQFN-HR (3x2)
Base Product Number LM60440
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM60440-Q1,296-LM60440AQRPKRQ1TR,296-LM60440AQRPKRQ1DKR,296-LM60440AQRPKRQ1CT
Standard Package 3,000
Win Source Part Number 961777-LM60440AQRPKRQ1
Ultra Librarian 3D Model Ultra Librarian LM60440AQRPKRQ1 CAD Model

Description

Product Overview: LM60440AQRPKRQ1 from Texas Instruments

The LM60440AQRPKRQ1 is a high-performance, automotive-grade step-down voltage converter from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This advanced power management integrated circuit (PMIC) is suitable for a wide range of applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and other vehicle electronics that require a reliable and efficient power supply.

With its input voltage range of 3.8V to 36V, the LM60440AQRPKRQ1 is versatile enough to handle the fluctuations commonly found in automotive power systems, ensuring stable operation even under harsh conditions. The device can provide an adjustable output voltage from 0.8V to VIN, which allows for flexibility in powering various electronic components that require different voltage levels.

The LM60440AQRPKRQ1 boasts a high-efficiency synchronous step-down (buck) regulator with a maximum continuous current output of 4A. This makes it an excellent choice for power-hungry applications, while also maintaining energy efficiency to reduce heat and extend battery life. The device's efficiency is further enhanced by its ability to operate in pulse-width modulation (PWM) mode during heavy loads and seamlessly transition to pulse frequency modulation (PFM) mode during light loads, providing optimal efficiency across the entire load range.

Safety and reliability are paramount in automotive applications, and the LM60440AQRPKRQ1 addresses these concerns with its built-in protection features. These include overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the device and the system it powers from various fault conditions. Additionally, the device is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive electronics.

The LM60440AQRPKRQ1 is available in a compact, thermally enhanced 3.5mm x 3.5mm VQFN package, which is ideal for space-constrained applications. With its robust design and comprehensive feature set, this voltage converter from Texas Instruments is an excellent choice for designers looking to create reliable, high-performance automotive systems.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4015 $51.0225
36+ $2.7910 $100.4760
56+ $2.7038 $151.4128
77+ $2.6165 $201.4705
99+ $2.5293 $250.4007
133+ $2.2677 $301.6041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess