EN
  • EN
  • DE

LM6134AIM/NOPB

Part No LM6134AIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM6132/LM6134 Dual and Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 14V/μs
Gain Bandwidth Product 11MHz
Current - Input Bias 125nA
Voltage - Input Offset 1.7mV
Supply Current 390μA
Current - Output / Channel 3.5mA
Supply Voltage , Single/Dual (±) 1.8V ~ 24V, ±0.9V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM6134
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1200512-LM6134AIM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6134AIM/NOPB CAD Model

Description

Overview of LM6134AIM/NOPB

The LM6134AIM/NOPB is a high-performance operational amplifier (op-amp) manufactured by Texas Instruments, designed for applications requiring low power consumption and high speed. This op-amp is part of the LM613x family, which is known for its high fidelity and stable operation. The LM6134AIM/NOPB is available in an 8-pin SOIC package and is characterized by its low input noise, high output drive capability, and wide bandwidth.

Key Features

  • Low Supply Voltage: The device operates from a supply voltage range of 2.7V to over 12V, making it suitable for both single-supply and split-supply operations.
  • High Speed: With a slew rate of 10V/µs and a gain bandwidth product of 15MHz, the LM6134AIM/NOPB is designed for fast signal processing applications.
  • Low Input Offset Voltage: The op-amp boasts a low input offset voltage, which enhances accuracy in precision applications.
  • High Output Current: It is capable of delivering a high output current, up to 25 mA, which is beneficial for driving heavier loads.
  • Low Distortion: The device offers low total harmonic distortion (THD), making it ideal for audio and other high-fidelity applications.
  • Low Noise: With its low voltage noise density, the LM6134AIM/NOPB ensures a clean signal amplification, minimizing the impact of noise on system performance.

Applications

The versatility of the LM6134AIM/NOPB makes it well-suited for a wide range of applications, including:

  • Audio and video signal processing
  • Active filters and data acquisition systems
  • Communication systems
  • ADC/DAC buffers
  • Test and measurement equipment

Quality and Reliability

With the NOPB (No Lead (Pb)) designation, the LM6134AIM/NOPB meets RoHS compliance, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the device's reliability is ensured through rigorous testing and quality control processes, making it a trusted choice for both commercial and industrial applications.

The LM6134AIM/NOPB operational amplifier from Texas Instruments is a high-quality component that combines energy efficiency with high-speed performance, making it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess