EN
  • EN
  • DE

LM613IWM/NOPB

Part No LM613IWM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP COMP REF 16SOIC / Amplifier, Comparator, Reference IC Power Supply Monitor 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Series Super-Block™
Package Tube
Product Status Obsolete
Type Amplifier, Comparator, Reference
Applications Power Supply Monitor
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number LM613
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LM613IWMNOPB,2156-LM613IWM/NOPB-TI,*LM613IWM/NOPB,LM613IWM-NDR,TEXTISLM613IWM/NOPB
Standard Package 45
Win Source Part Number 1006116-LM613IWM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM613IWM/NOPB CAD Model

Description

Introducing the LM613IWM/NOPB from Texas Instruments

The LM613IWM/NOPB is a state-of-the-art dual operational amplifier and voltage comparator integrated circuit, meticulously designed by Texas Instruments to cater to a wide range of applications requiring precise voltage comparison and signal amplification. This versatile IC is ideal for systems that demand high-performance analog circuitry, providing both designers and engineers with a reliable and efficient solution for their circuit designs.

Key Features

  • Dual Operational Amplifiers: The LM613IWM/NOPB houses two independent op-amps that offer high gain and internal frequency compensation. These op-amps are designed to operate from a single power supply over a wide range of voltages or from dual supplies for systems that require it.
  • Voltage Comparator: Alongside the op-amps, this IC includes a voltage comparator with a separate input and output configuration, providing a quick and accurate response for voltage comparison tasks.
  • Wide Operating Voltage Range: The device supports a broad supply voltage range, accommodating various application needs, from low-voltage battery-powered devices to more robust systems requiring higher operational voltages.
  • Low Power Consumption: Designed with power efficiency in mind, the LM613IWM/NOPB maintains low power consumption, making it suitable for portable and energy-sensitive applications.
  • Robust Packaging: The IC comes in a 20-pin SOIC package, offering a compact footprint while ensuring durability and ease of integration into various PCB designs.

Applications

The LM613IWM/NOPB is an incredibly versatile component that can be employed in numerous applications, such as:

  • Power supply control and management
  • Analog signal processing and conditioning
  • Data acquisition systems
  • Automotive electronics
  • Telecommunication infrastructure

With its combination of dual operational amplifiers and a voltage comparator, the LM613IWM/NOPB from Texas Instruments delivers a compact, reliable, and high-performance solution for advanced analog circuits. Whether you're designing for consumer electronics, industrial control systems, or automotive applications, this integrated circuit will help you achieve precise control and signal fidelity in your next project.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0178 $64.0712
8+ $13.1429 $105.1432
12+ $12.7321 $152.7852
17+ $12.3214 $209.4638
21+ $11.9107 $250.1247
29+ $10.6786 $309.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess