EN
  • EN
  • DE

LM62BIM3/NOPB

Part No LM62BIM3/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG 0C-90C SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 90°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LM62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM62BIM3NOPB, LM62BIM3DKR-ND, LM62BIM3/NOPBTR, LM62BIM3CT-NDR, -LM62BIM3/NOPBCT, *LM62BIM3/NOPB, LM62BIM3TR-NDR, LM62BIM3/NOPBDKR, -LM62BIM3/NOPBCT-ND, LM62BIM3DKR, LM62BIM3/NOPBCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923291-LM62BIM3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM62BIM3/NOPB CAD Model

Description

The LM62BIM3/NOPB is a precision analog output temperature sensor from Texas Instruments, designed for ease of use and flexibility in a wide array of temperature sensing applications. This semiconductor device offers a linearly proportional voltage output as a function of temperature, making it an ideal choice for simple integrations into electronic circuits.

Key Features

  • Accuracy: The LM62BIM3/NOPB provides a high degree of accuracy, with a typical error of ±3°C without calibration, ensuring reliable temperature readings across its operating range.
  • Operating Range: This sensor operates over a temperature range of -25°C to 135°C, making it suitable for a variety of environments and applications.
  • Voltage Output: It features a linear voltage output that scales with temperature at a rate of 6.25 mV/°C, providing a direct and interpretable signal for temperature monitoring.
  • Supply Voltage: The device is designed to work with a supply voltage from 2.7V to 10V, accommodating a range of power supplies and battery-operated systems.
  • Low Power: With low operating current, the LM62BIM3/NOPB is optimal for portable and battery-powered applications where power efficiency is crucial.
  • Surface-Mount Package: Packaged in an SOT-23 surface-mount package, it is suitable for automated assembly processes and space-constrained applications.

Applications

The LM62BIM3/NOPB is a versatile component that can be used in various applications such as:

  • System thermal management and monitoring
  • Personal computers and electronics
  • Battery management systems
  • Environmental control systems
  • Industrial controls

With its simple analog interface, this temperature sensor can be easily interfaced with analog-to-digital converters (ADCs), microcontrollers, or other circuitry that requires temperature feedback. Its small form factor and precision make it an excellent choice for engineers and designers looking to incorporate temperature sensing into their projects.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess