EN
  • EN
  • DE

LM62CIM3/NOPB

Part No LM62CIM3/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 0°C to 90°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 10 V
Resolution 15.6mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Testing Conditions 25°C (0°C to 90°C)
Temperature Range - Operating 0°C to 90°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 123683-LM62CIM3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM62CIM3/NOPB CAD Model

Description

The LM62CIM3/NOPB is a precision analog output temperature sensor product from Texas Instruments, a renowned global semiconductor design and manufacturing company. The device stands out for its accuracy, simplicity, and low power consumption, making it an ideal choice for several temperature sensing applications.

  • Scale Factor: 10mV/°C
  • Offset: -16.4°C
  • Temperature Measurement Range: -25°C to 85°C
  • Accuracy: ±2.7°C
  • Supply Voltage: 2.7V
  • Package: Small SOT-23 package
  • Low Power: 125µA quiescent current

You May Also Be Interested in

Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $3.1729
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1008 $55.0400
115+ $0.9032 $103.8680
175+ $0.8750 $153.1250
240+ $0.8468 $203.2320
310+ $0.8185 $253.7350
410+ $0.7339 $300.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess