EN
  • EN
  • DE

LM63610DQDRRRQ1

Part No LM63610DQDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.5-V TO 36-V, 1.0-A STEP-DOWN V / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 12-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 20V
Current - Output 1A
Frequency - Switching 400kHz, 2.1MHz, 250kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x3)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM63610DQDRRRQ1CT,296-LM63610DQDRRRQ1DKR,296-LM63610DQDRRRQ1TR
Standard Package 3,000
Win Source Part Number 1317616-LM63610DQDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LM63610DQDRRRQ1 CAD Model

Description

Product Overview: LM63610DQDRRRQ1 from Texas Instruments

The LM63610DQDRRRQ1 is a high-performance automotive-grade step-down voltage converter from Texas Instruments (TI), designed to meet the rigorous demands of automotive and industrial applications. This advanced power management integrated circuit (IC) is capable of driving a 1A load with excellent line and load regulation.

Key Features

  • High Efficiency: The device offers a high efficiency that reduces power loss during operation, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 3.8V to 36V, the LM63610DQDRRRQ1 is versatile and can accommodate a variety of supply voltages.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to VIN, ensuring compatibility with a wide range of downstream components.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Current Limit Protection: The current limit protection prevents damage to the IC and the load in the event of an overcurrent situation.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the AEC-Q100 standards for reliability and performance.

Applications

The LM63610DQDRRRQ1 is suitable for a broad range of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Advanced driver-assistance systems (ADAS)
  • Power supplies for microcontrollers and digital signal processors
  • Industrial control systems
  • Point of load conversions

Package and Quality

This device is offered in a compact WSON-10 package, which is designed for space-constrained applications. The LM63610DQDRRRQ1 is manufactured to TI's high-quality standards, ensuring robust performance in the challenging environments typical of automotive and industrial settings.

Conclusion

With its combination of efficiency, flexibility, and automotive-grade reliability, the LM63610DQDRRRQ1 from Texas Instruments is an excellent choice for designers looking to create sophisticated power management solutions in automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2911 $50.4042
54+ $1.8799 $101.5146
83+ $1.8211 $151.1513
114+ $1.7624 $200.9136
147+ $1.7036 $250.4292
197+ $1.5274 $300.8978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,710 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess