The LM6361N is a high-performance operational amplifier manufactured by Texas Instruments, offering a hybrid process that combines high speed, low input offset voltage, and wide bandwidth. It is a reliable and versatile choice for a variety of high-speed electronic applications.
- Key Features:
- Slew rate: 100V/μs
- Gain-bandwidth product: 20MHz
- Low input offset voltage: ensures accurate output representation
- Wide supply voltage range: ±5V to ±20V
- Short-circuit protection: helps prevent damage
- Wide operating temperature range: 0°C to 70°C
- Ideal for: video amplifiers, pulse amplifiers, high-speed integrators, fast D/A and A/D converters, sample and hold circuits, and high-speed power control systems