EN
  • EN
  • DE

LM63DIMA

Part No LM63DIMA
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description ±1C/±3C Accurate Remote Diode Digital Temperature Sensor with Integrated Fan Control | IC TEMP SENSOR REMOTE FAN 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 125°C
Accuracy ±3°C
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM63
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200583-LM63DIMA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM63DIMA CAD Model

Description

The LM63DIMA is a precision integrated circuit from Texas Instruments, designed to cater to the needs of advanced thermal management systems. This product stands out for its ability to provide both temperature monitoring and fan control, making it an essential component for maintaining optimal performance in electronic devices.

Key Features

  • Temperature Sensing: The LM63DIMA offers high-accuracy temperature monitoring with an internal temperature sensor. It can also interface with an external diode, allowing for dual temperature sensing to ensure comprehensive thermal feedback.
  • Fan Speed Controller: Equipped with an integrated fan control function, this IC can adjust the speed of a cooling fan based on the temperature readings, ensuring efficient thermal regulation while minimizing noise and power consumption.
  • Programmable Alert System: The device features programmable over-temperature alert and hysteresis limits. This enables the implementation of proactive cooling strategies and system protection measures in response to thermal events.
  • Communication Interface: The LM63DIMA supports the SMBus interface, allowing for seamless communication with the host system for data exchange and configuration settings.
  • Versatility: This product is suitable for a wide range of applications, including desktop and notebook computers, servers, storage systems, and other electronics requiring active thermal management.

Technical Specifications

The LM63DIMA operates over a voltage range of 3V to 3.6V and features a temperature measurement range from -40°C to +125°C with an accuracy of ±1°C. The external diode temperature sensing has a range of -40°C to +150°C with a similar level of precision.

Applications

With its robust feature set, the LM63DIMA is ideal for applications that demand precise thermal monitoring and fan control. It is commonly used in:

  • Personal computers and laptops
  • Server systems
  • Networking equipment
  • Telecommunication infrastructure
  • Industrial and medical equipment

By incorporating the LM63DIMA into a system's design, manufacturers can ensure stable operation, prolong the lifespan of components, and enhance user experience through effective temperature management and reduced acoustic noise.

You May Also Be Interested in

Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess