EN
  • EN
  • DE

LM66200DRLR

Part No LM66200DRLR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC POWER  /  OR Controller N+1 ORing Controller N-Channel 2:1 SOT-583
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel (TR)
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) Yes
Current - Output (Max) 2.5A
Current - Supply 1.35 µA
Voltage - Supply 1.6V ~ 5.5V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-583
Supplier Device Package SOT-583
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM66200DRLRTR
Standard Package 4,000
Win Source Part Number 1000375-LM66200DRLR
Ultra Librarian 3D Model Ultra Librarian LM66200DRLR CAD Model

Description

Product Overview: LM66200DRLR Voltage Regulator

The LM66200DRLR from Texas Instruments is a high-performance, low-dropout voltage regulator designed for a wide range of applications. This component is engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic devices where voltage precision is critical. The LM66200DRLR is particularly suitable for portable and battery-powered equipment due to its low quiescent current and high efficiency.

Key Features

  • Output Voltage: The LM66200DRLR offers a fixed output voltage, ensuring a stable and consistent power supply for your device.
  • High Accuracy: With excellent line and load regulation, this voltage regulator maintains a precise output voltage even under varying input voltages and load conditions.
  • Low Dropout: The low dropout feature enables the regulator to continue delivering a regulated output voltage even when the input-to-output differential is minimal, making it highly efficient in battery-operated devices.
  • Thermal Protection: The built-in thermal shutdown function protects the device from overheating, enhancing the overall reliability and lifespan of both the regulator and the application it powers.
  • Small Footprint: Housed in a compact package, the LM66200DRLR saves valuable board space, which is essential for modern, space-constrained electronic designs.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Wireless Communication Systems
  • Power Management for FPGAs and Microprocessors
  • Medical Devices
  • Automotive Electronics

The LM66200DRLR is not just a voltage regulator; it is a solution designed to enhance the performance and reliability of your electronic applications. With Texas Instruments' reputation for quality and innovation, this component is a dependable choice for designers looking to optimize their power management systems. Whether you're developing a cutting-edge portable device or upgrading an existing system, the LM66200DRLR offers the performance and features needed to meet the demands of today's technology.

You May Also Be Interested in

Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,710 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess