EN
  • EN
  • DE

LM7131ACMX

Part No LM7131ACMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 70MHZ 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 150 V/μs
Gain Bandwidth Product (GBP) 70MHz
-3db Bandwidth 90MHz
Current - Input Bias 20μA
Voltage - Input Offset 20μV
Operating Supply Current 7.5mA
Channel Output Current 65mA
Supply Voltage - Operating 2.7 V to 12 V, ± 2.5 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054949-LM7131ACMX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7131ACMX CAD Model

Description

Description

The LM7131ACMX is a high-performance, precision operational amplifier from Texas Instruments, designed to operate with a single or dual supply voltage and offer a wide range of features suitable for a variety of applications. This op-amp boasts a high slew rate and a low input offset voltage, making it an excellent choice for applications requiring fast and accurate signal processing.

With its rail-to-rail output stage, the LM7131ACMX can drive loads close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems. Additionally, the device's low input bias current and low noise contribute to its high precision, making it ideal for sensor interfaces, ADC buffer amplifiers, and other analog circuits that demand high performance.

The LM7131ACMX operates over a wide supply voltage range of 2.7V to 12V (±1.35V to ±6V in dual supply mode), providing the flexibility needed to work in both low and high voltage systems. Its robust design also includes built-in ESD protection, ensuring reliability and longevity in the field.

Available in a compact SOT-23-5 package, the LM7131ACMX is designed to save space on the PCB while still delivering the high-quality performance expected from Texas Instruments. This product is suitable for a range of applications, including test and measurement systems, consumer electronics, medical devices, and industrial equipment.

Key Features

  • High slew rate for fast signal response
  • Rail-to-rail output for maximum dynamic range
  • Low input offset voltage for accurate signal amplification
  • Low input bias current and low noise for precision applications
  • Wide supply voltage range for versatile use in different systems
  • Compact SOT-23-5 package for space-saving design
  • Built-in ESD protection for enhanced durability

Applications

  • Sensor interfaces
  • ADC buffer amplifiers
  • Active filters
  • Test and measurement systems
  • Consumer electronics
  • Medical devices
  • Industrial equipment

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess