EN
  • EN
  • DE

LM7171AMJ-QML

Part No LM7171AMJ-QML
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±18V/36V 8-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 200 MHz
Height 5.08 mm
Input Bias Current 12 µA
Input Offset Voltage (Vos) 4 mV
Lead Free Contains Lead
Length 10.16 mm
Max Dual Supply Voltage 18 V
Max Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 2.75 V
Min Operating Temperature -55 °C
Min Supply Voltage 5.5 V
Mount Through Hole
Nominal Supply Current 6.5 mA
Number of Channels 1
Number of Pins 8
Operating Supply Voltage 18 V
Output Current 100 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 4100 V/µs
Thickness 4.064 mm
Voltage Gain 75 dB
Width 6.502 mm
Win Source Part Number 1196194-LM7171AMJ-QML
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM7171AMJ-QML CAD Model

Description

Product Overview: LM7171AMJ-QML High-Speed Operational Amplifier

The LM7171AMJ-QML from Texas Instruments is a high-performance, high-speed operational amplifier that delivers an exceptional combination of speed, bandwidth, and power efficiency. Designed for a wide range of applications, this operational amplifier is particularly well-suited for use in high-fidelity audio equipment, video and RF amplification, test equipment, and high-speed communication systems.

Key Features

  • High Speed: The LM7171AMJ-QML boasts a remarkable slew rate, enabling it to handle rapid changes in input signals without distortion, making it ideal for video and high-speed signal processing applications.
  • Wide Bandwidth: It offers a wide bandwidth that ensures signal fidelity across a broad range of frequencies, which is essential for applications such as audio processing and high-speed data communication.
  • Low Distortion: With its low harmonic distortion, the LM7171AMJ-QML ensures clean and precise amplification of input signals, preserving the integrity of the original signal.
  • High Output Current: The device can deliver a high output current, which is beneficial when driving heavy loads or for applications that require high power output.
  • Flexible Power Supply: The operational amplifier can operate from a wide range of power supply voltages, adding to its versatility in different system designs.

Applications

The LM7171AMJ-QML's robust performance characteristics make it an excellent choice for a variety of demanding applications. These include:

  • Professional audio equipment
  • Video broadcasting and switching
  • RF amplification
  • High-speed data acquisition systems
  • Telecommunications
  • Active filters
  • Test and measurement instruments

Quality and Reliability

As a product designed to meet the stringent requirements of aerospace and military applications, the LM7171AMJ-QML is manufactured to the highest quality standards. It is part of Texas Instruments' QML (Qualified Manufacturers List) Class V product line, ensuring reliability and performance in the most critical environments.

In summary, the LM7171AMJ-QML from Texas Instruments represents a state-of-the-art solution for designers seeking a high-speed operational amplifier with exceptional performance across a range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess