EN
  • EN
  • DE

LM723H/883

Part No LM723H/883
Manufacturer Texas Instruments
Description LM723QML Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200637-LM723H/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM723H/883 CAD Model

Description

Product Overview: LM723H/883 Voltage Regulator

The LM723H/883 from Texas Instruments is a highly versatile voltage regulator that can cater to a wide range of applications. This precision device is designed to deliver optimal performance in systems requiring voltage regulation, and it comes with a military-grade specification, ensuring reliability and durability under harsh conditions.

Key Features

  • Voltage Range: The LM723H/883 is capable of providing an output voltage range from 2V to 37V, making it suitable for various electronic applications.
  • Current Capabilities: This regulator can deliver output currents up to 150mA without external pass transistors. When used with external transistors, it can handle higher currents, making it flexible for different power requirements.
  • Adjustable Output: The output voltage can be set to the desired level using external resistors, providing design flexibility.
  • High Precision: It offers excellent voltage regulation with a high level of accuracy, ensuring stable operation for sensitive electronic circuits.
  • Protection Features: The LM723H/883 includes built-in overload protection on the output and safe-area protection for the pass transistor to ensure the longevity of your application.
  • Temperature Stability: With its military-grade specification, the LM723H/883 provides reliable performance across a wide temperature range, suitable for demanding environments.

Applications

The LM723H/883 is ideal for use in power supplies, both linear and switching, as well as in motor controls, instrumentation, and other electronic systems that require a stable voltage source. Its robustness and precision make it a preferred choice for military and aerospace applications where reliability is paramount.

Quality and Reliability

As a product of Texas Instruments, the LM723H/883 is manufactured to the highest quality standards. The military specification 883 (MIL-STD-883) ensures that this voltage regulator meets stringent requirements for performance and reliability, making it a trustworthy component for mission-critical systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1465 $68.2930
4+ $28.0177 $112.0708
6+ $27.1421 $162.8526
8+ $26.2666 $210.1328
10+ $25.3910 $253.9100
14+ $22.7644 $318.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 775 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess