EN
  • EN
  • DE

LM723H/NOPB

Part No LM723H/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Voltage Regulator | IC REG LIN POS ADJ 150MA TO100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 2V
Maximum Output Voltage 37V
Output Current 150mA
PSRR 86dB ~ 74dB (50Hz ~ 10kHz)
Control Features Current Limit, Frequency Control
Protection Features Short Circuit
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-100-10 Metal Can
Supplier Device Package TO-100-10
Family Part Number LM723
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1200638-LM723H/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM723H/NOPB CAD Model

Description

The LM723H/NOPB is a versatile and highly reliable voltage regulator designed by Texas Instruments, a leading name in the semiconductor industry. This precision voltage regulator can be used in a wide range of applications, from power supplies to motor controls, offering a stable and adjustable output voltage.

Key Features

  • Voltage Range: The LM723H/NOPB is capable of delivering an output voltage range from 2V to 37V, making it suitable for various electronic applications.
  • Current Capabilities: It can supply output currents up to 150mA without an external pass transistor. When used with external transistors, higher currents can be achieved, making it flexible for high power requirements.
  • Output Voltage Adjustment: The output voltage can be set to any value within the specified range using external resistors.
  • Load Regulation: It features excellent load regulation, ensuring a stable output voltage even with changes in the load current.
  • Protection Features: The device includes built-in short circuit protection and thermal overload protection, enhancing its reliability and longevity.
  • Package: The LM723H/NOPB comes in a robust and reliable metal can (TO-100) package, ensuring durability and thermal performance.

Applications

The LM723H/NOPB's versatility allows it to be used in a variety of applications, including:

  • Linear power supplies
  • Switching power supplies
  • Battery chargers
  • Automotive electronics
  • Motor control systems

Quality and Environmental Compliance

The "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly lineup, which is free of lead (Pb) and other environmentally harmful substances, complying with the RoHS directive. This commitment to environmental sustainability does not compromise the quality or performance of the product.

Conclusion

With its flexibility, robust protection features, and compliance with environmental standards, the LM723H/NOPB from Texas Instruments stands out as a reliable and eco-conscious choice for designers and engineers looking to implement a stable voltage regulation solution in their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6590 $69.3180
4+ $28.4381 $113.7524
6+ $27.5494 $165.2964
8+ $26.6608 $213.2864
10+ $25.7721 $257.7210
13+ $23.1060 $300.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess