EN
  • EN
  • DE

LM74610QDGKTQ1

Part No LM74610QDGKTQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC SMART DIODE CTLR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Internal Switch(s) Yes
Supply Voltage - Operating 42V (Max)
Applications General Purpose
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1054968-LM74610QDGKTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM74610QDGKTQ1 CAD Model

Description

Product Overview: Texas Instruments LM74610QDGKTQ1

The LM74610QDGKTQ1 is a state-of-the-art zero Iq reverse polarity protection Smart Diode controller from Texas Instruments, designed to provide a high-efficiency solution for applications requiring protection against reverse polarity connection. This innovative device is part of TI's automotive product line, ensuring robust performance and reliability in demanding automotive environments.

Key Features

  • Zero Quiescent Current: The LM74610QDGKTQ1 boasts a zero Iq feature, which eliminates the need for a significant idle current, enhancing energy efficiency and reducing thermal dissipation.
  • Reverse Polarity Protection: This controller provides robust protection against reverse polarity connections, which can potentially damage electronic circuits.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various automotive and industrial applications.
  • High-Voltage Capability: It can handle high voltage transients, ensuring durability and reliability under stress conditions.
  • Small Form Factor: The LM74610QDGKTQ1 is available in a compact VSSOP-8 package, making it suitable for space-constrained applications.

Applications

The LM74610QDGKTQ1 is ideal for a variety of applications, particularly in the automotive sector, where reverse battery protection is crucial. Its applications include:

  • Automotive powertrains
  • Infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial automation systems

Technical Specifications

The device features a control FET that blocks the current flow when a reverse polarity condition is detected. It supports a wide range of input voltages and can be used with various types of FETs to accommodate different current requirements. The LM74610QDGKTQ1 also includes built-in charge pump circuitry that ensures the gate voltage is maintained in all operating conditions, ensuring reliable operation of the external FET.

Quality and Reliability

As an automotive-qualified product, the LM74610QDGKTQ1 meets stringent quality and reliability standards, including AEC-Q100 qualification. Texas Instruments' commitment to high-quality manufacturing ensures that this Smart Diode controller will perform consistently across a range of temperatures and conditions.

Overall, the LM74610QDGKTQ1 is a robust and efficient solution for designers looking to enhance system protection and reliability without compromising on power efficiency or space.

You May Also Be Interested in

Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1764 $50.8224
39+ $2.6062 $101.6418
60+ $2.5248 $151.4880
82+ $2.4434 $200.3588
106+ $2.3619 $250.3614
142+ $2.1176 $300.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess