The LM75CIMX-5/NOPB is an exceptional temperature sensor product from Texas Instruments, a globally recognized and trusted brand in the electronic components industry. This product is a part of the company's extensive line of high-quality, reliable and efficient temperature sensors, known for their precision and durability.
- Interface: I2C
- Temperature Range: -55°C to +125°C
- Accuracy: ±2°C (-25°C to +100°C), ±3°C (-55°C to +125°C)
- Programmable Temperature Threshold: Available
- Programmable Hysteresis: Available
- Power Supply: 2.7V to 5.5V
- Low-Power Shutdown Mode: Available
- Fault Queue: Programmable
- Package: 8-pin SOIC
The LM75CIMX-5/NOPB is a highly efficient, accurate, and reliable temperature sensor, suitable for precision temperature control and monitoring applications.