EN
  • EN
  • DE

LM7805S/NOPB

Part No LM7805S/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 1.5A DDPAK/TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 2V @ 1A
Current - Output 1.5A
Current - Quiescent (Iq) 8 mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Base Product Number LM7805
Standard Package 45 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 470439-LM7805S/NOPB
Ultra Librarian 3D Model Ultra Librarian LM7805S/NOPB CAD Model

Description

The LM7805S/NOPB is a fixed-voltage integrated circuit (IC) regulator designed by Texas Instruments to provide a steady 5 Volt output. This linear voltage regulator is widely used in a variety of electronic applications due to its ease of use and robust performance. The device is capable of delivering up to 1.5A of output current with high efficiency, making it suitable for powering small to medium-sized electronic devices.

Key Features

  • Output Voltage: Precisely regulated 5V output, ideal for digital circuits.
  • Output Current: Capable of delivering up to 1.5A, suitable for a range of applications.
  • Thermal Overload Protection: Ensures the regulator does not overheat, enhancing its reliability and lifespan.
  • Short Circuit Protection: Provides safety and protects the IC and connected devices from damage due to short circuits.
  • No External Components Required: Offers ease of use, as it typically does not need any additional components to function.
  • Standard TO-220 Package: The device comes in a widely-used TO-220 package, making it easy to integrate into various circuit designs.
  • Lead-Free and RoHS Compliant: Adheres to environmental regulations, making it suitable for use in eco-conscious applications.

Applications

The LM7805S/NOPB is incredibly versatile and can be used in numerous electronic circuits where a stable 5V power supply is necessary. It is commonly found in:

  • Consumer electronics such as TVs, radios, and computers
  • Microcontroller-based systems
  • Power supplies for digital systems
  • Battery-powered devices requiring voltage regulation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM7805S/NOPB is no exception. With its built-in protection features and compliance with industry-standard specifications, this voltage regulator is a reliable choice for designers and engineers looking to ensure the stable operation of their electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8280 $54.8400
70+ $1.4999 $104.9930
105+ $1.4530 $152.5650
145+ $1.4062 $203.8990
185+ $1.3593 $251.4705
250+ $1.2187 $304.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess