EN
  • EN
  • DE

LM78L05AIM/NOPB

Part No LM78L05AIM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 100mA 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM78L05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM78L05AIMNOPB, -LM78L05AIM-NDR, -LM78L05AIM/NOPB-ND
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923310-LM78L05AIM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM78L05AIM/NOPB CAD Model

Description

The LM78L05AIM/NOPB is a voltage regulator integrated circuit (IC) manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of the LM78Lxx series, known for their reliability and consistency in performance. It is designed to provide a fixed output voltage of 5V, making it an essential component in a wide range of electronic applications.

Key Features

  • Output Voltage: The LM78L05AIM/NOPB provides a stable 5V output, which is critical for powering microcontrollers, sensors, and other digital circuits that require a precise 5V supply.
  • Output Current: Capable of delivering up to 100mA of output current, it can handle low to medium power requirements with ease.
  • Package: The device comes in an 8-pin SOIC package, which is compact and suitable for surface-mount technology, allowing for efficient use of PCB space.
  • Thermal Protection: It includes built-in thermal shutdown features that protect the IC from damage due to overheating, thereby enhancing its longevity and reliability.
  • Output Voltage Tolerance: The voltage regulator maintains a tight output tolerance, which is crucial for sensitive electronic components that require a stable power supply.
  • Noise Reduction: The LM78L05AIM/NOPB is designed to minimize output noise, providing a clean power source that is especially beneficial for audio and precision instrumentation applications.

Applications

The LM78L05AIM/NOPB is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Small home appliances
  • Office equipment
  • Personal computers
  • Power management solutions

Quality and Environmental Compliance

The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. This compliance ensures that the LM78L05AIM/NOPB meets the requirements of environmentally conscious businesses and consumers who are looking to reduce the ecological impact of their electronic products.

Conclusion

The LM78L05AIM/NOPB from Texas Instruments stands out for its stable voltage output, thermal protection, and noise reduction capabilities, making it an excellent choice for designers seeking a reliable and efficient voltage regulator for their 5V applications.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4168 $50.0160
295+ $0.3420 $100.8900
455+ $0.3313 $150.7415
625+ $0.3206 $200.3750
810+ $0.3100 $251.1000
1,080+ $0.2779 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess