EN
  • EN
  • DE

ADA4077-1BRZ-RL

Part No ADA4077-1BRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201801-ADA4077-1BRZ-RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Slew Rate 1.2V/µs
Gain Bandwidth Product 3.6 MHz
Current - Input Bias 400 pA
Voltage - Input Offset 15 µV
Ultra Librarian 3D Model Ultra Librarian ADA4077-1BRZ-RL CAD Model

Description

Analog Devices Inc. ADA4077-1BRZ-RL Operational Amplifier

The ADA4077-1BRZ-RL is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., renowned for its precision and reliability. This particular component is part of the ADA4077 series, which is designed to offer a blend of low noise, high accuracy, and low drift over time and temperature, making it an ideal choice for a wide range of applications.

The ADA4077-1BRZ-RL is packaged in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while still providing excellent thermal performance. This op-amp operates with a single or dual supply voltage ranging from 5 V to 30 V, or ±2.5 V to ±15 V, respectively, which allows for flexibility in various circuit designs.

One of the key features of the ADA4077-1BRZ-RL is its low offset voltage, typically 75 µV, and low input bias current, typically 1.0 nA at 25°C, which ensures high accuracy in measurement and control systems. Additionally, it boasts a low noise density of 1.1 µV/√Hz at 1 kHz, which is beneficial for audio and instrumentation applications where signal integrity is critical.

The device also exhibits excellent temperature stability, with a maximum offset voltage drift of only 1.0 µV/°C, ensuring consistent performance across a wide temperature range. Its high common-mode rejection ratio (CMRR) and high power supply rejection ratio (PSRR) further contribute to its robustness in the presence of common-mode and supply voltage disturbances.

Applications for the ADA4077-1BRZ-RL include precision amplifiers in control systems, A/D converter buffer amplifiers, and any circuit requiring high input impedance and low input bias current. Its reliability and precision make it an excellent choice for professional-grade designs in medical, industrial, and automation sectors.

Overall, the ADA4077-1BRZ-RL by Analog Devices Inc. is a testament to the company's commitment to producing high-quality components that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess