EN
  • EN
  • DE

LM78M15CT/NOPB

Part No LM78M15CT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 15V 500MA TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 15V
Current - Output 500mA
Current - Quiescent (Iq) 3 mA
PSRR 69dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number LM78
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 470464-LM78M15CT/NOPB
Ultra Librarian 3D Model Ultra Librarian LM78M15CT/NOPB CAD Model

Description

Product Overview: LM78M15CT/NOPB

The LM78M15CT/NOPB is a fixed-voltage integrated circuit regulator designed by Texas Instruments. This high-quality component is specifically engineered to maintain a constant 15V output voltage. It is a part of the LM78Mxx series and comes in a TO-220 package, which is widely recognized for its durability and thermal efficiency.

Key Features

  • Output Voltage: 15V
  • Output Current: Up to 500mA
  • Package Type: TO-220
  • Thermal Overload Protection: Yes, safeguarding the device against excessive power dissipation.
  • Short Circuit Protection: Yes, offering protection against circuit faults.
  • Output Transistor Safe Operating Area Compensation: Ensures reliable operation even in extreme conditions.
  • Regulation: Excellent line and load regulation characteristics.
  • Temperature Range: Suitable for a wide range of operating temperatures.
  • Noise Reduction: Built-in features to minimize output noise.

Applications

The LM78M15CT/NOPB is versatile and can be used in a variety of electronic applications. Its stable output makes it ideal for sensitive electronic equipment where a consistent voltage is crucial. Common applications include:

  • Power supplies for consumer electronics
  • Linear power regulators in personal computers
  • SMPS post-regulators
  • Microprocessor supplies
  • Other logic systems that require a stable 15V supply

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM78M15CT/NOPB is no exception. This component is designed to meet the stringent requirements of a wide range of industrial and commercial applications. The "NOPB" suffix indicates that this product is lead-free, reflecting Texas Instruments' dedication to environmental sustainability and compliance with RoHS regulations.

Conclusion

For designers and engineers looking for a reliable 15V voltage regulator, the LM78M15CT/NOPB from Texas Instruments stands out as a robust choice. Its combination of protection features, thermal efficiency, and consistent performance under varying conditions makes it a preferred component for many power regulation applications.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5759 $51.5180
48+ $2.1136 $101.4528
74+ $2.0475 $151.5150
101+ $1.9815 $200.1315
131+ $1.9154 $250.9174
175+ $1.7173 $300.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 464 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess