EN
  • EN
  • DE

LM79L05ACTL

Part No LM79L05ACTL
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V 100MA 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 6-DSBGA (1.5x1.3)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 6-WFBGA, DSBGA
Case / Package 6-DSBGA (1.5x1.3)
Family Name LM79
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM79L05ACTLTR, *LM79L05ACTL, LM79L05ACTLCT, LM79L05ACTL-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923316-LM79L05ACTL
Ultra Librarian 3D Model Ultra Librarian LM79L05ACTL CAD Model

Description

Product Overview: LM79L05ACTL by Texas Instruments

The LM79L05ACTL is a reliable fixed negative voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is specifically engineered to provide a consistent -5V output voltage, which is essential for a wide range of electronic applications that require a stable reference voltage.

Key Features

  • Output Voltage: The LM79L05ACTL provides a fixed output voltage of -5V, which is critical for applications where voltage precision is necessary.
  • Output Current: It can deliver up to 100mA of output current, catering to moderate power requirements in electronic circuits.
  • Package Type: This voltage regulator comes in a TO-92 package, which is known for its compact size and ease of installation on printed circuit boards (PCBs).
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator from damage caused by excessive heat and power dissipation.
  • Short Circuit Protection: The LM79L05ACTL is equipped with short circuit protection features, ensuring the longevity and reliability of both the regulator and the electronic system it serves.

Applications

The LM79L05ACTL is versatile and can be used in a variety of electronic circuits, including but not limited to:

  • Power supplies
  • Instrumentation
  • Consumer electronics
  • Automotive applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM79L05ACTL is no exception. Each component is rigorously tested to ensure it meets the high standards set by the industry and Texas Instruments itself. Users can expect consistent performance and durability from this voltage regulator.

Conclusion

Whether you're designing a simple power supply or integrating a negative voltage reference into a complex system, the LM79L05ACTL from Texas Instruments offers the performance and reliability you need. With its fixed -5V output, thermal and short circuit protection, and compact TO-92 package, it's an excellent choice for a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess