EN
  • EN
  • DE

LM80CIMTX-5

Part No LM80CIMTX-5
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC MPU SYSTEM HDWR MON 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -25°C to 125°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Register Bank
Output Type I2C
Output Alarm No
Output Fan No
Supply Voltage - Operating 2.8 V to 5.75 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 071530-LM80CIMTX-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM80CIMTX-5 CAD Model

Description

The LM80CIMTX-5 is an advanced system hardware monitor from Texas Instruments, a renowned leader in semiconductor manufacturing. This product is an integral part of the company's extensive portfolio of high-performance integrated circuits used in a wide array of applications.

  • Number of System Voltages Monitored: Up to nine
  • Number of Temperatures Monitored: Three
  • Number of Fan Speeds Monitored: Two
  • Voltage Monitoring Accuracy: ±1%
  • Temperature Monitoring Accuracy: ±3°C
  • Interface: I2C/SMBus serial interface
  • Power Consumption: Less than 1mA (normal operation)
  • Package: 24-pin TSSOP

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8636 $52.7724
21+ $4.8112 $101.0352
33+ $4.6609 $153.8097
45+ $4.5105 $202.9725
58+ $4.3602 $252.8916
77+ $3.9091 $301.0007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,660 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess