The is a high-quality, precision integrated circuit product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Temperature Measurement: Measures its own temperature and two additional temperature sensors.
- Power Supply Voltage: Operates over a supply voltage range of 3.0V to 3.6V.
- Temperature Range: Maximum rated temperature of +125 degrees Celsius.
- Power Supply Monitoring: Monitors power supply voltages in the range of 0V to 2.7V.
- Fan Speed Control: Programmable fan speed control with automatic or manual mode.
- Communication Interface: Serial bus interface compatible with SMBus, a two-wire interface for system management.
- Environmental Compliance: RoHS and Green standards compliant.