EN
  • EN
  • DE

LM9071SX

Part No LM9071SX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Low-Dropout System Voltage Regulator | IC REG LIN 5V 250MA DDPAK/TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 4mA
Maximum Supply Current 50mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM9071
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1200914-LM9071SX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM9071SX CAD Model

Description

The LM9071SX is a robust, high-performance voltage regulator designed by Texas Instruments, tailored to deliver exceptional reliability and efficiency for a diverse range of applications. This component is an integral part of power management solutions, particularly suited for automotive and industrial systems where stable voltage regulation is critical.

Key Features

  • Output Voltage: The LM9071SX provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • Current Capacity: It is capable of delivering a substantial amount of current, meeting the requirements of high-power applications.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, thereby ensuring long-term reliability.
  • Short Circuit Protection: With built-in short circuit protection, the LM9071SX safeguards both the regulator and the downstream components from potential damage.
  • Voltage Accuracy: High precision voltage regulation is a hallmark of this device, which is essential for maintaining the performance and stability of the electronic system.
  • Package Type: The LM9071SX comes in a robust package that is designed for optimal heat dissipation and space-efficient board layout.

Applications

The versatility of the LM9071SX makes it suitable for a wide array of applications, particularly where power integrity is non-negotiable. It is commonly used in:

  • Automotive electronics such as engine control units, infotainment systems, and powertrain components.
  • Industrial equipment that requires consistent and reliable power supply under varying load conditions and environmental stresses.
  • Power management systems where it acts as a secondary regulator to provide additional stability and protection.

Quality and Support

As with all Texas Instruments products, the LM9071SX is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of the most demanding applications. Furthermore, Texas Instruments provides comprehensive technical support and extensive documentation, making integration and troubleshooting as seamless as possible for engineers and designers.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0019 $54.0171
21+ $4.9247 $103.4187
32+ $4.7708 $152.6656
44+ $4.6169 $203.1436
57+ $4.4630 $254.3910
75+ $4.0013 $300.0975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess