EN
  • EN
  • DE

LM9076BMAX-5.0

Part No LM9076BMAX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM9076 150mA Ultra-Low Quiescent Current LDO Regulator with Delayed Reset Output | IC REG LINEAR 5V 150MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.25V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 45μA
Maximum Supply Current 4.5mA
PSRR 60dB (120kHz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM9076
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200921-LM9076BMAX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM9076BMAX-5.0 CAD Model

Description

The LM9076BMAX-5.0 is a robust, low-dropout regulator designed by Texas Instruments to deliver a fixed output voltage of 5.0V. This component is engineered to cater to a wide range of applications, particularly those requiring a stable and reliable power supply. The LM9076BMAX-5.0 is a testament to Texas Instruments' commitment to providing high-quality power management solutions.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, ideal for consistent performance in electronic circuits.
  • Low Dropout: Offers a low dropout voltage, ensuring efficient operation even with minimal differences between the input and output voltages.
  • Current Capacity: Capable of supplying up to 150mA of output current, suitable for a range of low-power devices.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Reverse Battery Protection: The regulator prevents damage to the circuit in case of reverse battery installation.
  • Small Form Factor: Available in a compact SOT-223 package, making it an excellent choice for space-constrained applications.

Applications

The LM9076BMAX-5.0 is versatile enough to be used in a variety of electronic systems. Some common applications include:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supply
  • Power management for sensors and peripheral devices

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality control processes. The LM9076BMAX-5.0 is no exception, offering outstanding reliability for critical applications. With overcurrent protection and a wide operating temperature range, this voltage regulator is designed to perform under challenging conditions.

Conclusion

In conclusion, the LM9076BMAX-5.0 from Texas Instruments is a high-performance, fixed-output voltage regulator that provides a reliable power supply solution for a diverse array of electronic applications. Its robust feature set and compact size make it an essential component for designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2686 $52.6860
24+ $4.3230 $103.7520
36+ $4.1879 $150.7644
50+ $4.0528 $202.6400
64+ $3.9177 $250.7328
86+ $3.5124 $302.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess