EN
  • EN
  • DE

LM93CIMTX

Part No LM93CIMTX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Hardware Monitor with Integrated Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Monitors
Interface 2-Wire SMBus
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Style SMD
Family Part Number LM93
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1200934-LM93CIMTX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM93CIMTX CAD Model

Description

The LM93CIMTX is a sophisticated, feature-rich hardware monitor integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor solutions. This precision IC is designed to oversee and control the temperature and voltage parameters in complex systems such as servers, telecommunications equipment, and various embedded applications.

Key Features and Benefits

  • Dual Temperature Monitoring: The LM93CIMTX is capable of monitoring the temperature of two diode-connected transistors, such as those found in CPUs or GPUs. This allows for precise thermal management and ensures that systems operate within safe temperature ranges.
  • Programmable Fan Control: With built-in fan control logic, this device can manage and adjust fan speeds based on temperature readings, helping to reduce noise and power consumption while maintaining adequate cooling.
  • Voltage Sensing: This IC includes voltage sensing capabilities that allow it to monitor several power supply voltages. This feature is critical for detecting and responding to power supply issues before they affect system stability.
  • Serial Interface: The LM93CIMTX communicates with the host system through an industry-standard SMBus serial interface, facilitating easy integration and data exchange with the system's microcontroller or processor.
  • Advanced Configuration: Users can configure the LM93CIMTX through software, enabling customization for specific system requirements. This includes setting temperature thresholds, fan speed response curves, and voltage monitoring parameters.

Packaging and Reliability

The LM93CIMTX is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for space-efficient PCB layouts. TI's commitment to quality ensures that this product meets high reliability standards, making it suitable for demanding environments and mission-critical applications.

Applications

With its versatile monitoring and control capabilities, the LM93CIMTX is ideal for use in a variety of high-performance computing and networking systems. It is particularly well-suited for server motherboards, blade servers, network switches, and routers that require robust thermal management and system health monitoring.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2252 $61.1260
10+ $10.0310 $100.3100
16+ $9.7175 $155.4800
22+ $9.4040 $206.8880
28+ $9.0906 $254.5368
37+ $8.1502 $301.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess