EN
  • EN
  • DE

LMC2001AIMX

Part No LMC2001AIMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 6MHZ RRO 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 6MHz
Current - Input Bias 3pA
Voltage - Input Offset 0.5μV
Operating Supply Current 750μA
Channel Output Current 14.5mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055123-LMC2001AIMX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC2001AIMX CAD Model

Description

The LMC2001AIMX is an advanced precision operational amplifier (op-amp) from the renowned semiconductor manufacturer, Texas Instruments. This high-performance component is designed to meet the rigorous demands of a wide range of electronic applications, where accuracy, stability, and low noise are of paramount importance.

Key Features

  • High Precision: The LMC2001AIMX offers exceptional accuracy with a very low input offset voltage, making it ideal for precision applications such as instrumentation and sensor interfaces.
  • Low Noise: With its low noise characteristics, this op-amp is perfect for audio applications and other sensitive circuits where minimizing interference is crucial.
  • Wide Supply Range: It operates over a wide range of supply voltages, accommodating various power requirements and making it versatile for both single-supply and dual-supply operations.
  • Stable Operation: The LMC2001AIMX is designed for stability without external compensation, even with capacitive loads, ensuring reliable performance in diverse conditions.
  • Robust Output Drive: This op-amp can deliver a robust output current, which is beneficial when driving heavy loads or when high output swing is required.
  • Extended Temperature Range: It is capable of operating over an extended temperature range, which is essential for industrial and automotive applications where temperature variations are common.

Applications

The LMC2001AIMX is suitable for a variety of applications, including:

  • Test and Measurement Equipment
  • Precision Data Acquisition Systems
  • Medical Instrumentation
  • Professional Audio Equipment
  • Analog Filters
  • Industrial Process Controls

Package and Availability

The Texas Instruments LMC2001AIMX comes in a small-outline integrated circuit (SOIC) package, which is both space-saving and suitable for automated assembly processes. This product is available for order and can be sourced through Texas Instruments' distribution network or directly from their website.

For engineers and designers seeking an op-amp that delivers precision, low noise, and high stability, the LMC2001AIMX from Texas Instruments represents a reliable and efficient solution for both prototyping and mass production.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess