The LMC6022IN is a high-performing, low power dual operational amplifier from Texas Instruments, a globally recognized leader in semiconductor technology. This product is designed to provide optimal performance in applications that require low voltage and low power consumption. It is especially suitable for battery-powered systems, portable devices, and other applications where power efficiency is a critical consideration.
- Key Features:
- Low Power Consumption: Draws a quiescent current of only 20µA
- High Performance: Gain bandwidth product of 2.2MHz and a slew rate of 0.8V/µs
- High Input Impedance: Minimizes the loading effect
- Low Input Bias Current: Reduces errors in high-impedance applications
- Low Input Offset Voltage: Minimizes DC errors
- Excellent Output Characteristics: Can swing to within millivolts of the power supply rails and can drive capacitive loads up to 500pF
- Packaging: Industry-standard 8-pin DIP
- Manufacturing Technology: Built with Texas Instruments' proprietary CMOS technology